Vishay Intertechnology, Inc. Through Hole Resistors RWR81S42R2FRBSL

Description
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S42R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S42R2FRBSL-ND
Through Hole Resistors RWR81S42R2FRBSL-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 42.2 OHM 1W 1% WW AXIAL - RWR81S42R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% WW AXIAL
RWR81S42R2FRBSL
RES 42.2 OHM 1W 1% WW AXIAL RWR81S42R2FRBSL
RES 42.2ohm 1W 1% WW AXIAL

RES 42.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S42R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S42R2FRBSL
Wirewound Resistors 3110-RWR81S42R2FRBSL
EGS-1-80 42.2 1% RWR81S42R2FR BSL

EGS-1-80 42.2 1% RWR81S42R2FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S42R2FRBSL-ND RWR81S42R2FRBSL 3110-RWR81S42R2FRBSL
Product Name Through Hole Resistors RES 42.2 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details