Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4120FRS73

Description
412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4120FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4120FRS73-ND
Through Hole Resistors RWR81S4120FRS73-ND
412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 412 OHM 1W 1% WW AXIAL - RWR81S4120FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1W 1% WW AXIAL
RWR81S4120FRS73
RES 412 OHM 1W 1% WW AXIAL RWR81S4120FRS73
RES 412ohm 1W 1% WW AXIAL

RES 412ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4120FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4120FRS73
Wirewound Resistors 3110-RWR81S4120FRS73
EGS-1-80 412 1% RWR81S4120FR S73

EGS-1-80 412 1% RWR81S4120FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4120FRS73-ND RWR81S4120FRS73 3110-RWR81S4120FRS73
Product Name Through Hole Resistors RES 412 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers