Vishay Intertechnology, Inc. Through Hole Resistors RWR81S49R9FPRSL

Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S49R9FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S49R9FPRSL-ND
Through Hole Resistors RWR81S49R9FPRSL-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 49.9 OHM 1W 1% WW AXIAL - RWR81S49R9FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% WW AXIAL
RWR81S49R9FPRSL
RES 49.9 OHM 1W 1% WW AXIAL RWR81S49R9FPRSL
RES 49.9ohm 1W 1% WW AXIAL

RES 49.9ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S49R9FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S49R9FPRSL
Wirewound Resistors 3110-RWR81S49R9FPRSL
EGS-1-80 49.9 1% RWR81S49R9FP RSL

EGS-1-80 49.9 1% RWR81S49R9FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S49R9FPRSL-ND RWR81S49R9FPRSL 3110-RWR81S49R9FPRSL
Product Name Through Hole Resistors RES 49.9 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details