Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4420FRS73

Description
EGS-1-80 442 1% RWR81S4420FR S73
Request a Quote Datasheet
Description
EGS-1-80 442 1% RWR81S4420FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4420FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4420FRS73
Wirewound Resistors 3110-RWR81S4420FRS73
EGS-1-80 442 1% RWR81S4420FR S73

EGS-1-80 442 1% RWR81S4420FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4420FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4420FRS73-ND
Through Hole Resistors RWR81S4420FRS73-ND
442 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 442 OHM 1W 1% WW AXIAL - RWR81S4420FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1W 1% WW AXIAL
RWR81S4420FRS73
RES 442 OHM 1W 1% WW AXIAL RWR81S4420FRS73
RES 442ohm 1W 1% WW AXIAL

RES 442ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4420FRS73 RWR81S4420FRS73-ND RWR81S4420FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 442 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers