Vishay Intertechnology, Inc. Through Hole Resistors RWR81S41R2FRS73

Description
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S41R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S41R2FRS73-ND
Through Hole Resistors RWR81S41R2FRS73-ND
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S41R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S41R2FRS73
Wirewound Resistors 3110-RWR81S41R2FRS73
EGS-1-80 41.2 1% RWR81S41R2FR S73

EGS-1-80 41.2 1% RWR81S41R2FR S73

Supplier's Site Datasheet
RES 41.2 OHM 1W 1% WW AXIAL - RWR81S41R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1W 1% WW AXIAL
RWR81S41R2FRS73
RES 41.2 OHM 1W 1% WW AXIAL RWR81S41R2FRS73
RES 41.2ohm 1W 1% WW AXIAL

RES 41.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S41R2FRS73-ND 3110-RWR81S41R2FRS73 RWR81S41R2FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 41.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123533 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details