Vishay Intertechnology, Inc. RES 43.2 OHM 1W 1% WW AXIAL RWR81S43R2FRRSL

Description
RES 43.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 43.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2 OHM 1W 1% WW AXIAL - RWR81S43R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2 OHM 1W 1% WW AXIAL
RWR81S43R2FRRSL
RES 43.2 OHM 1W 1% WW AXIAL RWR81S43R2FRRSL
RES 43.2ohm 1W 1% WW AXIAL

RES 43.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S43R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S43R2FRRSL-ND
Through Hole Resistors RWR81S43R2FRRSL-ND
43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

43.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S43R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S43R2FRRSL
Wirewound Resistors 3110-RWR81S43R2FRRSL
EGS-1-80 43.2 1% RWR81S43R2FR RSL

EGS-1-80 43.2 1% RWR81S43R2FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S43R2FRRSL RWR81S43R2FRRSL-ND 3110-RWR81S43R2FRRSL
Product Name RES 43.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details