Vishay Intertechnology, Inc. Wirewound Resistors RWR81S42R2FRRSL

Description
EGS-1-80 42.2 1% RWR81S42R2FR RSL
Request a Quote Datasheet
Description
EGS-1-80 42.2 1% RWR81S42R2FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S42R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S42R2FRRSL
Wirewound Resistors 3110-RWR81S42R2FRRSL
EGS-1-80 42.2 1% RWR81S42R2FR RSL

EGS-1-80 42.2 1% RWR81S42R2FR RSL

Supplier's Site Datasheet
RES 42.2 OHM 1W 1% WW AXIAL - RWR81S42R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% WW AXIAL
RWR81S42R2FRRSL
RES 42.2 OHM 1W 1% WW AXIAL RWR81S42R2FRRSL
RES 42.2ohm 1W 1% WW AXIAL

RES 42.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S42R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S42R2FRRSL-ND
Through Hole Resistors RWR81S42R2FRRSL-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

42.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S42R2FRRSL RWR81S42R2FRRSL RWR81S42R2FRRSL-ND
Product Name Wirewound Resistors RES 42.2 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details