Vishay Intertechnology, Inc. RES 4.32 OHM 1W 1% WW AXIAL RWR81S4R32FRB12

Description
RES 4.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1W 1% WW AXIAL - RWR81S4R32FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1W 1% WW AXIAL
RWR81S4R32FRB12
RES 4.32 OHM 1W 1% WW AXIAL RWR81S4R32FRB12
RES 4.32ohm 1W 1% WW AXIAL

RES 4.32ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4R32FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R32FRB12-ND
Through Hole Resistors RWR81S4R32FRB12-ND
4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4R32FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R32FRB12
Wirewound Resistors 3110-RWR81S4R32FRB12
EGS-1-80 4.32 1% RWR81S4R32FR B12

EGS-1-80 4.32 1% RWR81S4R32FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4R32FRB12 RWR81S4R32FRB12-ND 3110-RWR81S4R32FRB12
Product Name RES 4.32 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details