Vishay Intertechnology, Inc. RES 422 OHM 1W 1% WW AXIAL RWR81S4220FPS73

Description
RES 422ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1W 1% WW AXIAL - RWR81S4220FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1W 1% WW AXIAL
RWR81S4220FPS73
RES 422 OHM 1W 1% WW AXIAL RWR81S4220FPS73
RES 422ohm 1W 1% WW AXIAL

RES 422ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4220FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4220FPS73-ND
Through Hole Resistors RWR81S4220FPS73-ND
422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4220FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4220FPS73
Wirewound Resistors 3110-RWR81S4220FPS73
EGS-1-80 422 1% RWR81S4220FP S73

EGS-1-80 422 1% RWR81S4220FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4220FPS73 RWR81S4220FPS73-ND 3110-RWR81S4220FPS73
Product Name RES 422 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details