Vishay Intertechnology, Inc. RES 47.5 OHM 1W 0.5% WW AXIAL RWR81S47R5DSS73

Description
RES 47.5ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1W 0.5% WW AXIAL - RWR81S47R5DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 0.5% WW AXIAL
RWR81S47R5DSS73
RES 47.5 OHM 1W 0.5% WW AXIAL RWR81S47R5DSS73
RES 47.5ohm 1W 0.5% WW AXIAL

RES 47.5ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S47R5DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S47R5DSS73
Wirewound Resistors 3110-RWR81S47R5DSS73
EGS-1-80 47.5 .5% RWR81S47R5DS S73

EGS-1-80 47.5 .5% RWR81S47R5DS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S47R5DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S47R5DSS73-ND
Through Hole Resistors RWR81S47R5DSS73-ND
47.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S47R5DSS73 3110-RWR81S47R5DSS73 RWR81S47R5DSS73-ND
Product Name RES 47.5 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers