Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4120BRS70

Description
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4120BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4120BRS70-ND
Through Hole Resistors RWR81S4120BRS70-ND
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 412 OHM 1W 0.1% WW AXIAL - RWR81S4120BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1W 0.1% WW AXIAL
RWR81S4120BRS70
RES 412 OHM 1W 0.1% WW AXIAL RWR81S4120BRS70
RES 412ohm 1W 0.1% WW AXIAL

RES 412ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4120BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4120BRS70
Wirewound Resistors 3110-RWR81S4120BRS70
EGS-1-80 412 .1% RWR81S4120BR S70

EGS-1-80 412 .1% RWR81S4120BR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4120BRS70-ND RWR81S4120BRS70 3110-RWR81S4120BRS70
Product Name Through Hole Resistors RES 412 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-C1010KJL - ERSAELECTRONICS PTE. LTD.
TE Connectivity
Specs
Technology / Construction WIRE WOUND
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details