Vishay Intertechnology, Inc. RES 475 OHM 1W 0.1% WW AXIAL RWR81S4750BSB12

Description
RES 475ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1W 0.1% WW AXIAL - RWR81S4750BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 0.1% WW AXIAL
RWR81S4750BSB12
RES 475 OHM 1W 0.1% WW AXIAL RWR81S4750BSB12
RES 475ohm 1W 0.1% WW AXIAL

RES 475ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4750BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4750BSB12-ND
Through Hole Resistors RWR81S4750BSB12-ND
475 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4750BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4750BSB12
Wirewound Resistors 3110-RWR81S4750BSB12
EGS-1-80 475 .1% RWR81S4750BS B12

EGS-1-80 475 .1% RWR81S4750BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4750BSB12 RWR81S4750BSB12-ND 3110-RWR81S4750BSB12
Product Name RES 475 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details