Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4700FRBSL

Description
470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4700FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4700FRBSL-ND
Through Hole Resistors RWR81S4700FRBSL-ND
470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4700FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4700FRBSL
Wirewound Resistors 3110-RWR81S4700FRBSL
EGS-1-80 470 1% RWR81S4700FR BSL

EGS-1-80 470 1% RWR81S4700FR BSL

Supplier's Site Datasheet
RES 470 OHM 1W 1% WW AXIAL - RWR81S4700FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 1% WW AXIAL
RWR81S4700FRBSL
RES 470 OHM 1W 1% WW AXIAL RWR81S4700FRBSL
RES 470ohm 1W 1% WW AXIAL

RES 470ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4700FRBSL-ND 3110-RWR81S4700FRBSL RWR81S4700FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 470 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details