Vishay Intertechnology, Inc. Wirewound Resistors RWR81S45R4FSRSL

Description
EGS-1-80 45.4 1% RWR81S45R4FS RSL
Request a Quote Datasheet
Description
EGS-1-80 45.4 1% RWR81S45R4FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S45R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S45R4FSRSL
Wirewound Resistors 3110-RWR81S45R4FSRSL
EGS-1-80 45.4 1% RWR81S45R4FS RSL

EGS-1-80 45.4 1% RWR81S45R4FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S45R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S45R4FSRSL-ND
Through Hole Resistors RWR81S45R4FSRSL-ND
45.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

45.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 45.4 OHM 1W 1% WW AXIAL - RWR81S45R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.4 OHM 1W 1% WW AXIAL
RWR81S45R4FSRSL
RES 45.4 OHM 1W 1% WW AXIAL RWR81S45R4FSRSL
RES 45.4ohm 1W 1% WW AXIAL

RES 45.4ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S45R4FSRSL RWR81S45R4FSRSL-ND RWR81S45R4FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 45.4 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 45.4 ohms 45.4 ohms 45.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers