Vishay Intertechnology, Inc. Wirewound Resistors RWR81S47R0BSS70

Description
EGS-1-80 47 .1% RWR81S47R0BS S70
Request a Quote Datasheet
Description
EGS-1-80 47 .1% RWR81S47R0BS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S47R0BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S47R0BSS70
Wirewound Resistors 3110-RWR81S47R0BSS70
EGS-1-80 47 .1% RWR81S47R0BS S70

EGS-1-80 47 .1% RWR81S47R0BS S70

Supplier's Site Datasheet
RES 47 OHM 1W 0.1% WW AXIAL - RWR81S47R0BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1W 0.1% WW AXIAL
RWR81S47R0BSS70
RES 47 OHM 1W 0.1% WW AXIAL RWR81S47R0BSS70
RES 47ohm 1W 0.1% WW AXIAL

RES 47ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S47R0BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S47R0BSS70-ND
Through Hole Resistors RWR81S47R0BSS70-ND
47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S47R0BSS70 RWR81S47R0BSS70 RWR81S47R0BSS70-ND
Product Name Wirewound Resistors RES 47 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details