Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4750FPBSL

Description
EGS-1-80 475 1% RWR81S4750FP BSL
Request a Quote Datasheet
Description
EGS-1-80 475 1% RWR81S4750FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4750FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4750FPBSL
Wirewound Resistors 3110-RWR81S4750FPBSL
EGS-1-80 475 1% RWR81S4750FP BSL

EGS-1-80 475 1% RWR81S4750FP BSL

Supplier's Site Datasheet
RES 475 OHM 1W 1% WW AXIAL - RWR81S4750FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1W 1% WW AXIAL
RWR81S4750FPBSL
RES 475 OHM 1W 1% WW AXIAL RWR81S4750FPBSL
RES 475ohm 1W 1% WW AXIAL

RES 475ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4750FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4750FPBSL-ND
Through Hole Resistors RWR81S4750FPBSL-ND
475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4750FPBSL RWR81S4750FPBSL RWR81S4750FPBSL-ND
Product Name Wirewound Resistors RES 475 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers