Vishay Intertechnology, Inc. Wirewound Resistors RWR81S49R9DSS73

Description
EGS-1-80 49.9 .5% RWR81S49R9DS S73
Request a Quote Datasheet
Description
EGS-1-80 49.9 .5% RWR81S49R9DS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S49R9DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S49R9DSS73
Wirewound Resistors 3110-RWR81S49R9DSS73
EGS-1-80 49.9 .5% RWR81S49R9DS S73

EGS-1-80 49.9 .5% RWR81S49R9DS S73

Supplier's Site Datasheet
RES 49.9 OHM 1W 0.5% WW AXIAL - RWR81S49R9DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 0.5% WW AXIAL
RWR81S49R9DSS73
RES 49.9 OHM 1W 0.5% WW AXIAL RWR81S49R9DSS73
RES 49.9ohm 1W 0.5% WW AXIAL

RES 49.9ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S49R9DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S49R9DSS73-ND
Through Hole Resistors RWR81S49R9DSS73-ND
49.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S49R9DSS73 RWR81S49R9DSS73 RWR81S49R9DSS73-ND
Product Name Wirewound Resistors RES 49.9 OHM 1W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details