Vishay Intertechnology, Inc. Wirewound Resistors RWR81S46R4FRBSL

Description
EGS-1-80 46.4 1% RWR81S46R4FR BSL
Request a Quote Datasheet
Description
EGS-1-80 46.4 1% RWR81S46R4FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S46R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S46R4FRBSL
Wirewound Resistors 3110-RWR81S46R4FRBSL
EGS-1-80 46.4 1% RWR81S46R4FR BSL

EGS-1-80 46.4 1% RWR81S46R4FR BSL

Supplier's Site Datasheet
RES 46.4 OHM 1W 1% WW AXIAL - RWR81S46R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 1% WW AXIAL
RWR81S46R4FRBSL
RES 46.4 OHM 1W 1% WW AXIAL RWR81S46R4FRBSL
RES 46.4ohm 1W 1% WW AXIAL

RES 46.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S46R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S46R4FRBSL-ND
Through Hole Resistors RWR81S46R4FRBSL-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S46R4FRBSL RWR81S46R4FRBSL RWR81S46R4FRBSL-ND
Product Name Wirewound Resistors RES 46.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details