Vishay Intertechnology, Inc. Through Hole Resistors RWR81S46R4FSBSL

Description
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S46R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S46R4FSBSL-ND
Through Hole Resistors RWR81S46R4FSBSL-ND
46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

46.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 46.4 OHM 1W 1% WW AXIAL - RWR81S46R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 1W 1% WW AXIAL
RWR81S46R4FSBSL
RES 46.4 OHM 1W 1% WW AXIAL RWR81S46R4FSBSL
RES 46.4ohm 1W 1% WW AXIAL

RES 46.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S46R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S46R4FSBSL
Wirewound Resistors 3110-RWR81S46R4FSBSL
EGS-1-80 46.4 1% RWR81S46R4FS BSL

EGS-1-80 46.4 1% RWR81S46R4FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S46R4FSBSL-ND RWR81S46R4FSBSL 3110-RWR81S46R4FSBSL
Product Name Through Hole Resistors RES 46.4 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details