Vishay Intertechnology, Inc. RES 453 OHM 1W 1% WW AXIAL RWR81S4530FRS73

Description
RES 453ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1W 1% WW AXIAL - RWR81S4530FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1W 1% WW AXIAL
RWR81S4530FRS73
RES 453 OHM 1W 1% WW AXIAL RWR81S4530FRS73
RES 453ohm 1W 1% WW AXIAL

RES 453ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4530FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4530FRS73-ND
Through Hole Resistors RWR81S4530FRS73-ND
453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4530FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4530FRS73
Wirewound Resistors 3110-RWR81S4530FRS73
EGS-1-80 453 1% RWR81S4530FR S73

EGS-1-80 453 1% RWR81S4530FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4530FRS73 RWR81S4530FRS73-ND 3110-RWR81S4530FRS73
Product Name RES 453 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details