Vishay Intertechnology, Inc. RES 464 OHM 1W 1% WW AXIAL RWR81S4640FPBSL

Description
RES 464ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1W 1% WW AXIAL - RWR81S4640FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1W 1% WW AXIAL
RWR81S4640FPBSL
RES 464 OHM 1W 1% WW AXIAL RWR81S4640FPBSL
RES 464ohm 1W 1% WW AXIAL

RES 464ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4640FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4640FPBSL
Wirewound Resistors 3110-RWR81S4640FPBSL
EGS-1-80 464 1% RWR81S4640FP BSL

EGS-1-80 464 1% RWR81S4640FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4640FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4640FPBSL-ND
Through Hole Resistors RWR81S4640FPBSL-ND
464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4640FPBSL 3110-RWR81S4640FPBSL RWR81S4640FPBSL-ND
Product Name RES 464 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers