Vishay Intertechnology, Inc. Through Hole Resistors RWR81S47R5FRB12

Description
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S47R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S47R5FRB12-ND
Through Hole Resistors RWR81S47R5FRB12-ND
47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S47R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S47R5FRB12
Wirewound Resistors 3110-RWR81S47R5FRB12
EGS-1-80 47.5 1% RWR81S47R5FR B12

EGS-1-80 47.5 1% RWR81S47R5FR B12

Supplier's Site Datasheet
RES 47.5 OHM 1W 1% WW AXIAL - RWR81S47R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1W 1% WW AXIAL
RWR81S47R5FRB12
RES 47.5 OHM 1W 1% WW AXIAL RWR81S47R5FRB12
RES 47.5ohm 1W 1% WW AXIAL

RES 47.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S47R5FRB12-ND 3110-RWR81S47R5FRB12 RWR81S47R5FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 47.5 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details