Vishay Intertechnology, Inc. Through Hole Resistors RWR81S44R2FSRSL

Description
44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S44R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S44R2FSRSL-ND
Through Hole Resistors RWR81S44R2FSRSL-ND
44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

44.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S44R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S44R2FSRSL
Wirewound Resistors 3110-RWR81S44R2FSRSL
EGS-1-80 44.2 1% RWR81S44R2FS RSL

EGS-1-80 44.2 1% RWR81S44R2FS RSL

Supplier's Site Datasheet
RES 44.2 OHM 1W 1% WW AXIAL - RWR81S44R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 1W 1% WW AXIAL
RWR81S44R2FSRSL
RES 44.2 OHM 1W 1% WW AXIAL RWR81S44R2FSRSL
RES 44.2ohm 1W 1% WW AXIAL

RES 44.2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S44R2FSRSL-ND 3110-RWR81S44R2FSRSL RWR81S44R2FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 44.2 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details