Vishay Intertechnology, Inc. RES 442 OHM 1W 1% WW AXIAL RWR81S4420FRB12

Description
RES 442ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1W 1% WW AXIAL - RWR81S4420FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1W 1% WW AXIAL
RWR81S4420FRB12
RES 442 OHM 1W 1% WW AXIAL RWR81S4420FRB12
RES 442ohm 1W 1% WW AXIAL

RES 442ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4420FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4420FRB12
Wirewound Resistors 3110-RWR81S4420FRB12
EGS-1-80 442 1% RWR81S4420FR B12

EGS-1-80 442 1% RWR81S4420FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4420FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4420FRB12-ND
Through Hole Resistors RWR81S4420FRB12-ND
442 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4420FRB12 3110-RWR81S4420FRB12 RWR81S4420FRB12-ND
Product Name RES 442 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details