Vishay Intertechnology, Inc. Through Hole Resistors RWR81S48R9FSB12

Description
48.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
48.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S48R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S48R9FSB12-ND
Through Hole Resistors RWR81S48R9FSB12-ND
48.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S48R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S48R9FSB12
Wirewound Resistors 3110-RWR81S48R9FSB12
EGS-1-80 48.9 1% RWR81S48R9FS B12

EGS-1-80 48.9 1% RWR81S48R9FS B12

Supplier's Site Datasheet
RES 48.9 OHM 1W 1% WW AXIAL - RWR81S48R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.9 OHM 1W 1% WW AXIAL
RWR81S48R9FSB12
RES 48.9 OHM 1W 1% WW AXIAL RWR81S48R9FSB12
RES 48.9ohm 1W 1% WW AXIAL

RES 48.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S48R9FSB12-ND 3110-RWR81S48R9FSB12 RWR81S48R9FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 48.9 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.9 ohms 48.9 ohms 48.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details