Vishay Intertechnology, Inc. RES 41.2 OHM 1W 1% WW AXIAL RWR81S41R2FSS73

Description
RES 41.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1W 1% WW AXIAL - RWR81S41R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1W 1% WW AXIAL
RWR81S41R2FSS73
RES 41.2 OHM 1W 1% WW AXIAL RWR81S41R2FSS73
RES 41.2ohm 1W 1% WW AXIAL

RES 41.2ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S41R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S41R2FSS73
Wirewound Resistors 3110-RWR81S41R2FSS73
EGS-1-80 41.2 1% RWR81S41R2FS S73

EGS-1-80 41.2 1% RWR81S41R2FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S41R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S41R2FSS73-ND
Through Hole Resistors RWR81S41R2FSS73-ND
41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

41.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S41R2FSS73 3110-RWR81S41R2FSS73 RWR81S41R2FSS73-ND
Product Name RES 41.2 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details