Vishay Intertechnology, Inc. RES 470 OHM 1W 0.1% WW AXIAL RWR81S4700BRB12

Description
RES 470ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 0.1% WW AXIAL - RWR81S4700BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 0.1% WW AXIAL
RWR81S4700BRB12
RES 470 OHM 1W 0.1% WW AXIAL RWR81S4700BRB12
RES 470ohm 1W 0.1% WW AXIAL

RES 470ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4700BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4700BRB12-ND
Through Hole Resistors RWR81S4700BRB12-ND
470 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4700BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4700BRB12
Wirewound Resistors 3110-RWR81S4700BRB12
EGS-1-80 470 .1% RWR81S4700BR B12

EGS-1-80 470 .1% RWR81S4700BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4700BRB12 RWR81S4700BRB12-ND 3110-RWR81S4700BRB12
Product Name RES 470 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details