Vishay Intertechnology, Inc. RES 499 OHM 1W 0.1% WW AXIAL RWR81S4990BSRSL

Description
RES 499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 0.1% WW AXIAL - RWR81S4990BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 0.1% WW AXIAL
RWR81S4990BSRSL
RES 499 OHM 1W 0.1% WW AXIAL RWR81S4990BSRSL
RES 499ohm 1W 0.1% WW AXIAL

RES 499ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4990BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4990BSRSL-ND
Through Hole Resistors RWR81S4990BSRSL-ND
499 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4990BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4990BSRSL
Wirewound Resistors 3110-RWR81S4990BSRSL
EGS-1-80 499 .1% RWR81S4990BS RSL

EGS-1-80 499 .1% RWR81S4990BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4990BSRSL RWR81S4990BSRSL-ND 3110-RWR81S4990BSRSL
Product Name RES 499 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers