Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4320FRS70

Description
432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4320FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4320FRS70-ND
Through Hole Resistors RWR81S4320FRS70-ND
432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

432 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 432 OHM 1W 1% WW AXIAL - RWR81S4320FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1W 1% WW AXIAL
RWR81S4320FRS70
RES 432 OHM 1W 1% WW AXIAL RWR81S4320FRS70
RES 432ohm 1W 1% WW AXIAL

RES 432ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4320FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4320FRS70
Wirewound Resistors 3110-RWR81S4320FRS70
EGS-1-80 432 1% RWR81S4320FR S70

EGS-1-80 432 1% RWR81S4320FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4320FRS70-ND RWR81S4320FRS70 3110-RWR81S4320FRS70
Product Name Through Hole Resistors RES 432 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 432 ohms 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details