Vishay Intertechnology, Inc. RES 499 OHM 1W 1% WW AXIAL RWR81S4990FRRSL

Description
RES 499ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1W 1% WW AXIAL - RWR81S4990FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1W 1% WW AXIAL
RWR81S4990FRRSL
RES 499 OHM 1W 1% WW AXIAL RWR81S4990FRRSL
RES 499ohm 1W 1% WW AXIAL

RES 499ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4990FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4990FRRSL-ND
Through Hole Resistors RWR81S4990FRRSL-ND
499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4990FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4990FRRSL
Wirewound Resistors 3110-RWR81S4990FRRSL
EGS-1-80 499 1% RWR81S4990FR RSL

EGS-1-80 499 1% RWR81S4990FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4990FRRSL RWR81S4990FRRSL-ND 3110-RWR81S4990FRRSL
Product Name RES 499 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details