Vishay Intertechnology, Inc. RES 444 OHM 1W 0.1% WW AXIAL RWR81S4440BSBSL

Description
RES 444ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 444ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 444 OHM 1W 0.1% WW AXIAL - RWR81S4440BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 444 OHM 1W 0.1% WW AXIAL
RWR81S4440BSBSL
RES 444 OHM 1W 0.1% WW AXIAL RWR81S4440BSBSL
RES 444ohm 1W 0.1% WW AXIAL

RES 444ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4440BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4440BSBSL-ND
Through Hole Resistors RWR81S4440BSBSL-ND
444 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

444 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4440BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4440BSBSL
Wirewound Resistors 3110-RWR81S4440BSBSL
EGS-1-80 444 .1% RWR81S4440BS BSL

EGS-1-80 444 .1% RWR81S4440BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4440BSBSL RWR81S4440BSBSL-ND 3110-RWR81S4440BSBSL
Product Name RES 444 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 444 ohms 444 ohms 444 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers