Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4700BSS70

Description
EGS-1-80 470 .1% RWR81S4700BS S70
Request a Quote Datasheet
Description
EGS-1-80 470 .1% RWR81S4700BS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4700BSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4700BSS70
Wirewound Resistors 3110-RWR81S4700BSS70
EGS-1-80 470 .1% RWR81S4700BS S70

EGS-1-80 470 .1% RWR81S4700BS S70

Supplier's Site Datasheet
RES 470 OHM 1W 0.1% WW AXIAL - RWR81S4700BSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 0.1% WW AXIAL
RWR81S4700BSS70
RES 470 OHM 1W 0.1% WW AXIAL RWR81S4700BSS70
RES 470ohm 1W 0.1% WW AXIAL

RES 470ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4700BSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4700BSS70-ND
Through Hole Resistors RWR81S4700BSS70-ND
470 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4700BSS70 RWR81S4700BSS70 RWR81S4700BSS70-ND
Product Name Wirewound Resistors RES 470 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details