Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4120BSB12

Description
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4120BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4120BSB12-ND
Through Hole Resistors RWR81S4120BSB12-ND
412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4120BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4120BSB12
Wirewound Resistors 3110-RWR81S4120BSB12
EGS-1-80 412 .1% RWR81S4120BS B12

EGS-1-80 412 .1% RWR81S4120BS B12

Supplier's Site Datasheet
RES 412 OHM 1W 0.1% WW AXIAL - RWR81S4120BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1W 0.1% WW AXIAL
RWR81S4120BSB12
RES 412 OHM 1W 0.1% WW AXIAL RWR81S4120BSB12
RES 412ohm 1W 0.1% WW AXIAL

RES 412ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4120BSB12-ND 3110-RWR81S4120BSB12 RWR81S4120BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 412 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers