Vishay Intertechnology, Inc. RES 49.9 OHM 1W 1% WW AXIAL RWR81S49R9FPBSL

Description
RES 49.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1W 1% WW AXIAL - RWR81S49R9FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1W 1% WW AXIAL
RWR81S49R9FPBSL
RES 49.9 OHM 1W 1% WW AXIAL RWR81S49R9FPBSL
RES 49.9ohm 1W 1% WW AXIAL

RES 49.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S49R9FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S49R9FPBSL-ND
Through Hole Resistors RWR81S49R9FPBSL-ND
49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S49R9FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S49R9FPBSL
Wirewound Resistors 3110-RWR81S49R9FPBSL
EGS-1-80 49.9 1% RWR81S49R9FP BSL

EGS-1-80 49.9 1% RWR81S49R9FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S49R9FPBSL RWR81S49R9FPBSL-ND 3110-RWR81S49R9FPBSL
Product Name RES 49.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details