Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4220FRBSL

Description
EGS-1-80 422 1% RWR81S4220FR BSL
Request a Quote Datasheet
Description
EGS-1-80 422 1% RWR81S4220FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4220FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4220FRBSL
Wirewound Resistors 3110-RWR81S4220FRBSL
EGS-1-80 422 1% RWR81S4220FR BSL

EGS-1-80 422 1% RWR81S4220FR BSL

Supplier's Site Datasheet
RES 422 OHM 1W 1% WW AXIAL - RWR81S4220FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1W 1% WW AXIAL
RWR81S4220FRBSL
RES 422 OHM 1W 1% WW AXIAL RWR81S4220FRBSL
RES 422ohm 1W 1% WW AXIAL

RES 422ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4220FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4220FRBSL-ND
Through Hole Resistors RWR81S4220FRBSL-ND
422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4220FRBSL RWR81S4220FRBSL RWR81S4220FRBSL-ND
Product Name Wirewound Resistors RES 422 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details