DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Page:
1
50
60
70
80
90
100
110
111
112
113
114
115
116
117
118
119
120
121
122
123
130
140
150
160
170
180
196
| Product Name | Notes |
|---|---|
| 0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric) | |
| 100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1005 Metric) | |
| 100nH Unshielded Multilayer Inductor 200mA 1.25Ohm Max 0402 (1005 Metric) | |
| 10nH Unshielded Multilayer Inductor 450mA 220mOhm Max 0402 (1005 Metric) | |
| 10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric) | |
| 110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1005 Metric) | |
| 11nH Unshielded Multilayer Inductor 450mA 220mOhm Max 0402 (1005 Metric) | |
| 120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1005 Metric) | |
| 120nH Unshielded Multilayer Inductor 200mA 1.3Ohm Max 0402 (1005 Metric) | |
| 12nH Unshielded Multilayer Inductor 450mA 240mOhm Max 0402 (1005 Metric) | |
| 130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1005 Metric) | |
| 13nH Unshielded Multilayer Inductor 400mA 260mOhm Max 0402 (1005 Metric) | |
| 150nH Unshielded Multilayer Inductor 110mA 3Ohm Max 0402 (1005 Metric) | |
| 150nH Unshielded Multilayer Inductor 150mA 2.99Ohm Max 0402 (1005 Metric) | |
| 15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric) | |
| 16nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric) | |
| 180nH Unshielded Multilayer Inductor 150mA 3.38Ohm Max 0402 (1005 Metric) | |
| 18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric) | |
| 19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 1A 70mOhm Max 0402 (1005 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1005 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric) | |
| 20nH Unshielded Multilayer Inductor 260mA 1.1Ohm Max 0402 (1005 Metric) | |
| 220nH Unshielded Multilayer Inductor 120mA 3.77Ohm Max 0402 (1005 Metric) | |
| 22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric) | |
| 23nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric) | |
| 24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1005 Metric) | |
| 270nH Unshielded Multilayer Inductor 110mA 4.94Ohm Max 0402 (1005 Metric) | |
| 27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1005 Metric) | |
| 2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric) | |
| 30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric) | |
| 33nH Unshielded Multilayer Inductor 220mA 1.5Ohm Max 0402 (1005 Metric) | |
| 36nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric) | |
| 39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric) | |
| 3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric) | |
| 4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 800mA 110mOhm Max 0402 (1005 Metric) | |
| 40nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric) | |
| 43nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric) | |
| 47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1005 Metric) | |
| 47nH Unshielded Multilayer Inductor 300mA 720mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 800mA 130mOhm Max 0402 (1005 Metric) | |
| 5.8nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Multilayer Inductor 190mA 1.8Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Multilayer Inductor 180mA 1.8Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Multilayer Inductor 250mA 820mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 600mA 200mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric) | |
| 62nH Unshielded Multilayer Inductor 180mA 1.9Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric) | |
| 7.3nH Unshielded Multilayer Inductor 600mA 170mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 600mA 160mOhm Max 0402 (1005 Metric) | |
| 72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric) | |
| 75nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric) | |
| 8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric) | |
| 82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric) | |
| 9.5nH Unshielded Multilayer Inductor 500mA 210mOhm Max 0402 (1005 Metric) | |
| 91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1005 Metric) | |
| FIXED IND 0.7NH 1.2A 30 MOHM SMD | |
| FIXED IND 0.8NH 1.2A 30 MOHM SMD | |
| FIXED IND 0.9NH 1.2A 30 MOHM SMD | |
| FIXED IND 1.1NH 1.2A 30 MOHM SMD | |
| FIXED IND 1.2NH 1.2A 30 MOHM SMD | |
| FIXED IND 1.3NH 1.2A 30 MOHM SMD | |
| FIXED IND 1.4NH 1A 40 MOHM SMD | |
| FIXED IND 1.5NH 1A 40 MOHM SMD | |
| FIXED IND 1.6NH 1A 40 MOHM SMD | |
| FIXED IND 1.7NH 1A 40 MOHM SMD | |
| FIXED IND 1.8NH 1A 40 MOHM SMD | |
| FIXED IND 1.9NH 1A 50 MOHM SMD | |
| FIXED IND 100NH 150MA 2.5 OHM | |
| FIXED IND 100NH 200MA 1.25 OHM | |
| FIXED IND 10NH 500MA 190 MOHM | |
| FIXED IND 11NH 450MA 220 MOHM | |
| FIXED IND 120NH 140MA 2.7 OHM | |
| FIXED IND 120NH 200MA 1.3 OHM | |
| FIXED IND 12NH 450MA 240 MOHM | |
| FIXED IND 13NH 400MA 260 MOHM | |
| FIXED IND 150NH 150MA 2.99 OHM | |
| FIXED IND 15NH 400MA 280 MOHM | |
| FIXED IND 16NH 260MA 800 MOHM | |
| FIXED IND 180NH 150MA 3.38 OHM | |
| FIXED IND 18NH 260MA 800 MOHM | |
| FIXED IND 1NH 1.2A 30 MOHM SMD | |
| FIXED IND 2.1NH 1A 60 MOHM SMD | |
| FIXED IND 2.2NH 1A 60 MOHM SMD | |
| FIXED IND 2.3NH 1A 70 MOHM SMD | |
| FIXED IND 2.4NH 1A 60 MOHM SMD | |
| FIXED IND 2.5NH 900MA 70 MOHM | |
| FIXED IND 2.6NH 900MA 70 MOHM | |
| FIXED IND 2.7NH 900MA 70 MOHM | |
| FIXED IND 2.8NH 900MA 80 MOHM | |
| FIXED IND 2.9NH 900MA 80 MOHM | |
| FIXED IND 20NH 260MA 1.1 OHM SMD | |
| FIXED IND 220NH 120MA 3.77 OHM | |
| FIXED IND 22NH 230MA 1.1 OHM SMD | |
| FIXED IND 24NH 230MA 1.2 OHM SMD | |
| FIXED IND 270NH 110MA 4.94 OHM | |
| FIXED IND 27NH 230MA 1.3 OHM SMD | |
| FIXED IND 2NH 1A 50 MOHM SMD | |
| FIXED IND 3.1NH 900MA 90 MOHM | |
| FIXED IND 3.2NH 900MA 90 MOHM | |
| FIXED IND 3.3NH 800MA 125 MOHM | |
| FIXED IND 3.3NH 900MA 80 MOHM | |
| FIXED IND 3.4NH 900MA 90 MOHM | |
| FIXED IND 3.5NH 900MA 90 MOHM | |
| FIXED IND 3.6NH 750MA 140 MOHM | |
| FIXED IND 3.6NH 900MA 90 MOHM | |
| FIXED IND 3.7NH 900MA 100 MOHM | |
| FIXED IND 3.8NH 900MA 100 MOHM | |
| FIXED IND 3.9NH 750MA 140 MOHM | |
| FIXED IND 3.9NH 900MA 90 MOHM | |
| FIXED IND 30NH 220MA 1.3 OHM SMD | |
| FIXED IND 33NH 220MA 1.5 OHM SMD | |
| FIXED IND 36NH 190MA 1.5 OHM SMD | |
| FIXED IND 39NH 190MA 1.5 OHM SMD | |
| FIXED IND 3NH 900MA 80 MOHM SMD | |
| FIXED IND 4.1NH 800MA 100 MOHM | |
| FIXED IND 4.3NH 750MA 140 MOHM | |
| FIXED IND 4.3NH 800MA 100 MOHM | |
| FIXED IND 4.7NH 700MA 160 MOHM | |
| FIXED IND 4.7NH 800MA 110 MOHM | |
| FIXED IND 47NH 190MA 1.6 OHM SMD | |
| FIXED IND 47NH 300MA 720 MOHM | |
| FIXED IND 5.1NH 650MA 180 MOHM | |
| FIXED IND 5.1NH 800MA 120 MOHM | |
| FIXED IND 5.6NH 650MA 180 MOHM | |
| FIXED IND 5.6NH 800MA 130 MOHM | |
| FIXED IND 56NH 180MA 1.8 OHM SMD | |
| FIXED IND 56NH 250MA 820 MOHM | |
| FIXED IND 6.2NH 600MA 200 MOHM | |
| FIXED IND 6.2NH 700MA 130 MOHM | |
| FIXED IND 6.8NH 600MA 220 MOHM | |
| FIXED IND 6.8NH 700MA 140 MOHM | |
| FIXED IND 62NH 180MA 1.9 OHM SMD | |
| FIXED IND 68NH 160MA 2 OHM SMD | |
| FIXED IND 68NH 250MA 920 MOHM | |
| FIXED IND 7.5NH 550MA 240 MOHM | |
| FIXED IND 7.5NH 600MA 160 MOHM | |
| FIXED IND 72NH 160MA 2.2 OHM SMD | |
| FIXED IND 8.2NH 550MA 160 MOHM | |
| FIXED IND 8.2NH 550MA 240 MOHM | |
| FIXED IND 82NH 160MA 2.3 OHM SMD | |
| FIXED IND 82NH 200MA 1.2 OHM SMD | |
| FIXED IND 9.1NH 500MA 260 MOHM | |
| FIXED IND 9.1NH 550MA 170 MOHM | |
| FIXED IND | |
| Inductor |
| << Prev | Next >> |