Murata Electronics Fixed Inductors LQG15WZ3N5B02D

Description
3.5nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.5nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ3N5B02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.5nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.5nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.5Nh, 5.8Ghz, 0402 Rohs Compliant Murata - 24AJ0958 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.5Nh, 5.8Ghz, 0402 Rohs Compliant Murata
24AJ0958
Inductor, 3.5Nh, 5.8Ghz, 0402 Rohs Compliant Murata 24AJ0958
INDUCTOR, 3.5NH, 5.8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.5NH, 5.8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ3N5B02DTR-ND 24AJ0958
Product Name Fixed Inductors Inductor, 3.5Nh, 5.8Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - A104666-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details