Murata Electronics Fixed Inductors LQG15WZ19NJ02D

Description
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ19NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WZ19NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 19Nh, 2.3Ghz, 0402 Rohs Compliant Murata - 24AJ0915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 19Nh, 2.3Ghz, 0402 Rohs Compliant Murata
24AJ0915
Inductor, 19Nh, 2.3Ghz, 0402 Rohs Compliant Murata 24AJ0915
INDUCTOR, 19NH, 2.3GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 19NH, 2.3GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ19NJ02DTR-ND 24AJ0915
Product Name Fixed Inductors Inductor, 19Nh, 2.3Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126023 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 560 microH
Q Factor 20
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details