Murata Power Solutions Fixed Inductors LQG15WH8N7J02D

Description
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH8N7J02DCT-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH8N7J02DDKR-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH8N7J02DTR-ND - DigiKey
Thief River Falls, MN, United States
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 8.7Nh, 0402, 3.5Ghz Rohs Compliant Murata - 65AH7741 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 8.7Nh, 0402, 3.5Ghz Rohs Compliant Murata
65AH7741
Inductor, Aec-Q200, 8.7Nh, 0402, 3.5Ghz Rohs Compliant Murata 65AH7741
INDUCTOR, AEC-Q200, 8.7NH, 0402, 3.5GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 8.7NH, 0402, 3.5GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH8N7J02DCT-ND 65AH7741
Product Name Fixed Inductors Inductor, Aec-Q200, 8.7Nh, 0402, 3.5Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N9 0201DS-6N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details