Murata Power Solutions Fixed Inductors LQG15WH0N8S02D

Description
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH0N8S02DCT-ND - DigiKey
Thief River Falls, MN, United States
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH0N8S02DTR-ND - DigiKey
Thief River Falls, MN, United States
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH0N8S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 0.8Nh, 0402, 15Ghz Rohs Compliant Murata - 65AH7700 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.8Nh, 0402, 15Ghz Rohs Compliant Murata
65AH7700
Inductor, Aec-Q200, 0.8Nh, 0402, 15Ghz Rohs Compliant Murata 65AH7700
INDUCTOR, AEC-Q200, 0.8NH, 0402, 15GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.8NH, 0402, 15GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH0N8S02DCT-ND 65AH7700
Product Name Fixed Inductors Inductor, Aec-Q200, 0.8Nh, 0402, 15Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 27.16 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details