Murata Electronics Fixed Inductors LQG15WH39NH02D

Description
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH39NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ0841 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ0841
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ0841
INDUCTOR, 39NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH39NH02DTR-ND 24AJ0841
Product Name Fixed Inductors Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515100KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details