Murata Electronics Fixed Inductors LQG15WH3N8C02D

Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH3N8C02DTR-ND - DigiKey
Thief River Falls, MN, United States
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.8Nh, 5Ghz, 0402 Rohs Compliant Murata - 24AJ0833 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.8Nh, 5Ghz, 0402 Rohs Compliant Murata
24AJ0833
Inductor, 3.8Nh, 5Ghz, 0402 Rohs Compliant Murata 24AJ0833
INDUCTOR, 3.8NH, 5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 3.8NH, 5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH3N8C02DTR-ND 24AJ0833
Product Name Fixed Inductors Inductor, 3.8Nh, 5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers