Murata Electronics Fixed Inductors LQG15WZ72NG02D

Description
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WZ72NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

72nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 72Nh, 1.1Ghz, 0402 Rohs Compliant Murata - 24AJ1009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 72Nh, 1.1Ghz, 0402 Rohs Compliant Murata
24AJ1009
Inductor, 72Nh, 1.1Ghz, 0402 Rohs Compliant Murata 24AJ1009
INDUCTOR, 72NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 72NH, 1.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WZ72NG02DTR-ND 24AJ1009
Product Name Fixed Inductors Inductor, 72Nh, 1.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625813-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-N75 026011C-N75XJRW , 026011C-N75XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details