Murata Electronics Fixed Inductors LQG15WH22NH02D

Description
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH22NH02DTR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH22NH02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 230MA 1.1 OHM SMD

FIXED IND 22NH 230MA 1.1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH22NH02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22NH 230MA 1.1 OHM SMD

FIXED IND 22NH 230MA 1.1 OHM SMD

Buy Now Datasheet
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata - 24AJ0815 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata
24AJ0815
Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata 24AJ0815
INDUCTOR, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH22NH02DTR-ND 24AJ0815
Product Name Fixed Inductors Inductor, 22Nh, 2.1Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details