Murata Electronics Fixed Inductors LQG15WH2N9C02D

Description
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH2N9C02DTR-ND - DigiKey
Thief River Falls, MN, United States
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 2.9Nh, 6.5Ghz, 0402 Rohs Compliant Murata - 24AJ0811 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.9Nh, 6.5Ghz, 0402 Rohs Compliant Murata
24AJ0811
Inductor, 2.9Nh, 6.5Ghz, 0402 Rohs Compliant Murata 24AJ0811
INDUCTOR, 2.9NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.9NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH2N9C02DTR-ND 24AJ0811
Product Name Fixed Inductors Inductor, 2.9Nh, 6.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details