Murata Electronics Fixed Inductors LQG15WH39NG02D

Description
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH39NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata - 24AJ0840 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata
24AJ0840
Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata 24AJ0840
INDUCTOR, 39NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 39NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH39NG02DTR-ND 24AJ0840
Product Name Fixed Inductors Inductor, 39Nh, 1.4Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details