Murata Electronics Fixed Inductors LQG15WH1N4B02D

Description
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH1N4B02DTR-ND - DigiKey
Thief River Falls, MN, United States
1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH1N4B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 1A 40 MOHM SMD

FIXED IND 1.4NH 1A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH1N4B02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.4NH 1A 40 MOHM SMD

FIXED IND 1.4NH 1A 40 MOHM SMD

Buy Now Datasheet
Inductor, 1.4Nh, 12Ghz, 0402 Rohs Compliant Murata - 24AJ0788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.4Nh, 12Ghz, 0402 Rohs Compliant Murata
24AJ0788
Inductor, 1.4Nh, 12Ghz, 0402 Rohs Compliant Murata 24AJ0788
INDUCTOR, 1.4NH, 12GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 1.4NH, 12GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH1N4B02DTR-ND 24AJ0788
Product Name Fixed Inductors Inductor, 1.4Nh, 12Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers