3.7nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1005 Metric)
INDUCTOR, 3.7NH, 5.5GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15WH3N7C02DTR-ND | 24AJ0831 |
| Product Name | Fixed Inductors | Inductor, 3.7Nh, 5.5Ghz, 0402 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Configuration | Fixed | |
| DCR | 0.1000 ohms |