Murata Electronics Fixed Inductors LQG15WH8N2H02D

Description
8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15239-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15239-6-ND
Fixed Inductors 490-15239-6-ND
8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15239-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15239-2-ND
Fixed Inductors 490-15239-2-ND
8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15239-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15239-1-ND
Fixed Inductors 490-15239-1-ND
8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15239-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details