Murata Power Solutions Fixed Inductors LQG15WH30NJ02D

Description
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15WH30NJ02DDKR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)

30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH30NJ02DTR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)

30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15WH30NJ02DCT-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)

30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 30Nh, 0402, 1.7Ghz Rohs Compliant Murata - 65AH7725 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 30Nh, 0402, 1.7Ghz Rohs Compliant Murata
65AH7725
Inductor, Aec-Q200, 30Nh, 0402, 1.7Ghz Rohs Compliant Murata 65AH7725
INDUCTOR, AEC-Q200, 30NH, 0402, 1.7GHZ ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 30NH, 0402, 1.7GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQG15WH30NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15WH30NJ02D
Fixed Inductors LQG15WH30NJ02D
FIXED IND 30NH 220MA 1.3 OHM SMD

FIXED IND 30NH 220MA 1.3 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15WH30NJ02DDKR-ND 65AH7725 LQG15WH30NJ02D
Product Name Fixed Inductors Inductor, Aec-Q200, 30Nh, 0402, 1.7Ghz Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details